Panasonic Chip Resistor - Surface Mount ERJ-S1DD3161U

Description
2010 ANTI-SULFUR RES. , 0.5%, 3.
Datasheet
Description
2010 ANTI-SULFUR RES. , 0.5%, 3.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S1DD3161U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S1DD3161U
Chip Resistor - Surface Mount ERJ-S1DD3161U
2010 ANTI-SULFUR RES. , 0.5%, 3.

2010 ANTI-SULFUR RES. , 0.5%, 3.

Supplier's Site Datasheet
Chip Res, Thick Film, 3K16, 0.75W, 2010; Resistance Panasonic - 66AC7965 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K16, 0.75W, 2010; Resistance Panasonic
66AC7965
Chip Res, Thick Film, 3K16, 0.75W, 2010; Resistance Panasonic 66AC7965
CHIP RES, THICK FILM, 3K16, 0.75W, 2010; Resistance:3.16kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K16, 0.75W, 2010; Resistance:3.16kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 3K16, 0.75W, 2010; Resistance Panasonic - 66AC7966 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K16, 0.75W, 2010; Resistance Panasonic
66AC7966
Chip Res, Thick Film, 3K16, 0.75W, 2010; Resistance Panasonic 66AC7966
CHIP RES, THICK FILM, 3K16, 0.75W, 2010; Resistance:3.16kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K16, 0.75W, 2010; Resistance:3.16kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S1DD3161U 66AC7965
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 3K16, 0.75W, 2010; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 3160 ohms 3160 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176090-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
4 suppliers
Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 2019-CF1/2C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details