Panasonic Chip Res, Thick Film, 30R9, 0.75W, 2010; Resistance Panasonic ERJ-S1DD30R9U

Description
CHIP RES, THICK FILM, 30R9, 0.75W, 2010; Resistance:30.9ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 30R9, 0.75W, 2010; Resistance:30.9ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 30R9, 0.75W, 2010; Resistance Panasonic - 66AC9427 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 30R9, 0.75W, 2010; Resistance Panasonic
66AC9427
Chip Res, Thick Film, 30R9, 0.75W, 2010; Resistance Panasonic 66AC9427
CHIP RES, THICK FILM, 30R9, 0.75W, 2010; Resistance:30.9ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 30R9, 0.75W, 2010; Resistance:30.9ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 30R9, 0.75W, 2010; Resistance Panasonic - 65AC7838 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 30R9, 0.75W, 2010; Resistance Panasonic
65AC7838
Chip Res, Thick Film, 30R9, 0.75W, 2010; Resistance Panasonic 65AC7838
CHIP RES, THICK FILM, 30R9, 0.75W, 2010; Resistance:30.9ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 30R9, 0.75W, 2010; Resistance:30.9ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9427
Product Name Chip Res, Thick Film, 30R9, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 30.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details