Panasonic Chip Resistor - Surface Mount ERJ-S1DD3093U

Description
2010 ANTI-SULFUR RES. , 0.5%, 30
Datasheet
Description
2010 ANTI-SULFUR RES. , 0.5%, 30
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S1DD3093U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S1DD3093U
Chip Resistor - Surface Mount ERJ-S1DD3093U
2010 ANTI-SULFUR RES. , 0.5%, 30

2010 ANTI-SULFUR RES. , 0.5%, 30

Supplier's Site Datasheet
Chip Res, Thick Film, 309K, 0.75W, 2010; Resistance Panasonic - 66AC4906 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 309K, 0.75W, 2010; Resistance Panasonic
66AC4906
Chip Res, Thick Film, 309K, 0.75W, 2010; Resistance Panasonic 66AC4906
CHIP RES, THICK FILM, 309K, 0.75W, 2010; Resistance:309kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 309K, 0.75W, 2010; Resistance:309kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 309K, 0.75W, 2010; Resistance Panasonic - 66AC9429 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 309K, 0.75W, 2010; Resistance Panasonic
66AC9429
Chip Res, Thick Film, 309K, 0.75W, 2010; Resistance Panasonic 66AC9429
CHIP RES, THICK FILM, 309K, 0.75W, 2010; Resistance:309kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 309K, 0.75W, 2010; Resistance:309kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S1DD3093U 66AC4906
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 309K, 0.75W, 2010; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 309000 ohms 309000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details