Panasonic Chip Res, Thick Film, 309R, 0.75W, 2010; Resistance Panasonic ERJ-S1DD3090U

Description
CHIP RES, THICK FILM, 309R, 0.75W, 2010; Resistance:309ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 309R, 0.75W, 2010; Resistance:309ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 309R, 0.75W, 2010; Resistance Panasonic - 67AC5120 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 309R, 0.75W, 2010; Resistance Panasonic
67AC5120
Chip Res, Thick Film, 309R, 0.75W, 2010; Resistance Panasonic 67AC5120
CHIP RES, THICK FILM, 309R, 0.75W, 2010; Resistance:309ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 309R, 0.75W, 2010; Resistance:309ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 309R, 0.75W, 2010; Resistance Panasonic - 66AC6736 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 309R, 0.75W, 2010; Resistance Panasonic
66AC6736
Chip Res, Thick Film, 309R, 0.75W, 2010; Resistance Panasonic 66AC6736
CHIP RES, THICK FILM, 309R, 0.75W, 2010; Resistance:309ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 309R, 0.75W, 2010; Resistance:309ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC5120
Product Name Chip Res, Thick Film, 309R, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 309 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1052FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details