The Chip Resistor from Panasonic, part number 66AC2880, features a resistance value of 301 kΩ and a power rating of 0.75 W. It is designed using thick film technology and is classified as sulfur resistant, making it suitable for applications in environments where sulfur exposure is a concern. The resistor has a tolerance of ±0.5%, ensuring precise performance in electronic circuits. It is compliant with RoHS regulations, indicating that it meets environmental standards for hazardous substances. The package size is 2010, which corresponds to 5025 metric dimensions, making it compatible with various PCB layouts. This resistor is ideal for engineers seeking reliable performance in demanding applications.
2010 ANTI-SULFUR RES. , 0.5%, 30
CHIP RES, THICK FILM, 301K, 0.75W, 2010; Resistance:301kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
CHIP RES, THICK FILM, 301K, 0.75W, 2010; Resistance:301kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-S1DD3013U | 66AC2880 |
| Product Name | Chip Resistor - Surface Mount | Chip Res, Thick Film, 301K, 0.75W, 2010; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 301000 ohms | 301000 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 0.7500 watts | 0.7500 watts |