Panasonic Chip Resistor - Surface Mount ERJ-S1DD3002U

Description
2010 ANTI-SULFUR RES. , 0.5%, 30
Datasheet
Description
2010 ANTI-SULFUR RES. , 0.5%, 30
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S1DD3002U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S1DD3002U
Chip Resistor - Surface Mount ERJ-S1DD3002U
2010 ANTI-SULFUR RES. , 0.5%, 30

2010 ANTI-SULFUR RES. , 0.5%, 30

Supplier's Site Datasheet
Chip Res, Thick Film, 30K, 0.75W, 2010; Resistance Panasonic - 66AC7963 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 30K, 0.75W, 2010; Resistance Panasonic
66AC7963
Chip Res, Thick Film, 30K, 0.75W, 2010; Resistance Panasonic 66AC7963
CHIP RES, THICK FILM, 30K, 0.75W, 2010; Resistance:30kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 30K, 0.75W, 2010; Resistance:30kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 30K, 0.75W, 2010; Resistance Panasonic - 67AC0821 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 30K, 0.75W, 2010; Resistance Panasonic
67AC0821
Chip Res, Thick Film, 30K, 0.75W, 2010; Resistance Panasonic 67AC0821
CHIP RES, THICK FILM, 30K, 0.75W, 2010; Resistance:30kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 30K, 0.75W, 2010; Resistance:30kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S1DD3002U 66AC7963
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 30K, 0.75W, 2010; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 30000 ohms 30000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1623506-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3.3 ohms
View Details
3 suppliers
Surface Mount Resistors - 2573142 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 20 ohms
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD823JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details