Panasonic Chip Res, Thick Film, 29K4, 0.75W, 2010; Resistance Panasonic ERJ-S1DD2942U

Description
CHIP RES, THICK FILM, 29K4, 0.75W, 2010; Resistance:29.4kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 29K4, 0.75W, 2010; Resistance:29.4kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 29K4, 0.75W, 2010; Resistance Panasonic - 66AC9426 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 29K4, 0.75W, 2010; Resistance Panasonic
66AC9426
Chip Res, Thick Film, 29K4, 0.75W, 2010; Resistance Panasonic 66AC9426
CHIP RES, THICK FILM, 29K4, 0.75W, 2010; Resistance:29.4kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 29K4, 0.75W, 2010; Resistance:29.4kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 29K4, 0.75W, 2010; Resistance Panasonic - 65AC7836 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 29K4, 0.75W, 2010; Resistance Panasonic
65AC7836
Chip Res, Thick Film, 29K4, 0.75W, 2010; Resistance Panasonic 65AC7836
CHIP RES, THICK FILM, 29K4, 0.75W, 2010; Resistance:29.4kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 29K4, 0.75W, 2010; Resistance:29.4kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9426
Product Name Chip Res, Thick Film, 29K4, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 29400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52A101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers