Panasonic Chip Resistor - Surface Mount ERJ-S1DD2940U

Description
2010 ANTI-SULFUR RES. , 0.5%, 29
Datasheet
Description
2010 ANTI-SULFUR RES. , 0.5%, 29
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S1DD2940U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S1DD2940U
Chip Resistor - Surface Mount ERJ-S1DD2940U
2010 ANTI-SULFUR RES. , 0.5%, 29

2010 ANTI-SULFUR RES. , 0.5%, 29

Supplier's Site Datasheet
Chip Res, Thick Film, 294R, 0.75W, 2010; Resistance Panasonic - 66AC0886 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 294R, 0.75W, 2010; Resistance Panasonic
66AC0886
Chip Res, Thick Film, 294R, 0.75W, 2010; Resistance Panasonic 66AC0886
CHIP RES, THICK FILM, 294R, 0.75W, 2010; Resistance:294ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 294R, 0.75W, 2010; Resistance:294ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 294R, 0.75W, 2010; Resistance Panasonic - 65AC7835 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 294R, 0.75W, 2010; Resistance Panasonic
65AC7835
Chip Res, Thick Film, 294R, 0.75W, 2010; Resistance Panasonic 65AC7835
CHIP RES, THICK FILM, 294R, 0.75W, 2010; Resistance:294ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 294R, 0.75W, 2010; Resistance:294ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S1DD2940U 66AC0886
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 294R, 0.75W, 2010; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 294 ohms 294 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD363GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614894-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 243000 ohms
View Details
2 suppliers