Panasonic Chip Res, Thick Film, 287R, 0.75W, 2010; Resistance Panasonic ERJ-S1DD2870U

Description
CHIP RES, THICK FILM, 287R, 0.75W, 2010; Resistance:287ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 287R, 0.75W, 2010; Resistance:287ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 287R, 0.75W, 2010; Resistance Panasonic - 65AC7834 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 287R, 0.75W, 2010; Resistance Panasonic
65AC7834
Chip Res, Thick Film, 287R, 0.75W, 2010; Resistance Panasonic 65AC7834
CHIP RES, THICK FILM, 287R, 0.75W, 2010; Resistance:287ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 287R, 0.75W, 2010; Resistance:287ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 287R, 0.75W, 2010; Resistance Panasonic - 66AC9423 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 287R, 0.75W, 2010; Resistance Panasonic
66AC9423
Chip Res, Thick Film, 287R, 0.75W, 2010; Resistance Panasonic 66AC9423
CHIP RES, THICK FILM, 287R, 0.75W, 2010; Resistance:287ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 287R, 0.75W, 2010; Resistance:287ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC7834
Product Name Chip Res, Thick Film, 287R, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 287 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.15 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details