Panasonic Chip Res, Thick Film, 261K, 0.75W, 2010; Resistance Panasonic ERJ-S1DD2613U

Description
CHIP RES, THICK FILM, 261K, 0.75W, 2010; Resistance:261kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 261K, 0.75W, 2010; Resistance:261kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 261K, 0.75W, 2010; Resistance Panasonic - 66AC2868 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 261K, 0.75W, 2010; Resistance Panasonic
66AC2868
Chip Res, Thick Film, 261K, 0.75W, 2010; Resistance Panasonic 66AC2868
CHIP RES, THICK FILM, 261K, 0.75W, 2010; Resistance:261kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 261K, 0.75W, 2010; Resistance:261kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 261K, 0.75W, 2010; Resistance Panasonic - 66AC2869 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 261K, 0.75W, 2010; Resistance Panasonic
66AC2869
Chip Res, Thick Film, 261K, 0.75W, 2010; Resistance Panasonic 66AC2869
CHIP RES, THICK FILM, 261K, 0.75W, 2010; Resistance:261kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 261K, 0.75W, 2010; Resistance:261kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC2868
Product Name Chip Res, Thick Film, 261K, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 261000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176090-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 309000 ohms
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details