Panasonic Chip Res, Thick Film, 255K, 0.75W, 2010; Resistance Panasonic ERJ-S1DD2553U

Description
CHIP RES, THICK FILM, 255K, 0.75W, 2010; Resistance:255kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 255K, 0.75W, 2010; Resistance:255kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 255K, 0.75W, 2010; Resistance Panasonic - 65AC7830 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 255K, 0.75W, 2010; Resistance Panasonic
65AC7830
Chip Res, Thick Film, 255K, 0.75W, 2010; Resistance Panasonic 65AC7830
CHIP RES, THICK FILM, 255K, 0.75W, 2010; Resistance:255kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 255K, 0.75W, 2010; Resistance:255kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 255K, 0.75W, 2010; Resistance Panasonic - 66AC0880 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 255K, 0.75W, 2010; Resistance Panasonic
66AC0880
Chip Res, Thick Film, 255K, 0.75W, 2010; Resistance Panasonic 66AC0880
CHIP RES, THICK FILM, 255K, 0.75W, 2010; Resistance:255kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 255K, 0.75W, 2010; Resistance:255kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC7830
Product Name Chip Res, Thick Film, 255K, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 255000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 4756274 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers