Panasonic Chip Res, Thick Film, 243K, 0.75W, 2010; Resistance Panasonic ERJ-S1DD2433U

Description
CHIP RES, THICK FILM, 243K, 0.75W, 2010; Resistance:243kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 243K, 0.75W, 2010; Resistance:243kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 243K, 0.75W, 2010; Resistance Panasonic - 66AC7955 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 243K, 0.75W, 2010; Resistance Panasonic
66AC7955
Chip Res, Thick Film, 243K, 0.75W, 2010; Resistance Panasonic 66AC7955
CHIP RES, THICK FILM, 243K, 0.75W, 2010; Resistance:243kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 243K, 0.75W, 2010; Resistance:243kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 243K, 0.75W, 2010; Resistance Panasonic - 66AC7956 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 243K, 0.75W, 2010; Resistance Panasonic
66AC7956
Chip Res, Thick Film, 243K, 0.75W, 2010; Resistance Panasonic 66AC7956
CHIP RES, THICK FILM, 243K, 0.75W, 2010; Resistance:243kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 243K, 0.75W, 2010; Resistance:243kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7955
Product Name Chip Res, Thick Film, 243K, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 243000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.3 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details