Panasonic Chip Res, Thick Film, 2K43, 0.75W, 2010; Resistance Panasonic ERJ-S1DD2431U

Description
CHIP RES, THICK FILM, 2K43, 0.75W, 2010; Resistance:2.43kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 2K43, 0.75W, 2010; Resistance:2.43kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 2K43, 0.75W, 2010; Resistance Panasonic - 66AC2866 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K43, 0.75W, 2010; Resistance Panasonic
66AC2866
Chip Res, Thick Film, 2K43, 0.75W, 2010; Resistance Panasonic 66AC2866
CHIP RES, THICK FILM, 2K43, 0.75W, 2010; Resistance:2.43kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K43, 0.75W, 2010; Resistance:2.43kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 2K43, 0.75W, 2010; Resistance Panasonic - 66AC2865 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K43, 0.75W, 2010; Resistance Panasonic
66AC2865
Chip Res, Thick Film, 2K43, 0.75W, 2010; Resistance Panasonic 66AC2865
CHIP RES, THICK FILM, 2K43, 0.75W, 2010; Resistance:2.43kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K43, 0.75W, 2010; Resistance:2.43kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC2866
Product Name Chip Res, Thick Film, 2K43, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 2430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details