Panasonic Chip Res, Thick Film, 243R, 0.75W, 2010; Resistance Panasonic ERJ-S1DD2430U

Description
CHIP RES, THICK FILM, 243R, 0.75W, 2010; Resistance:243ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 243R, 0.75W, 2010; Resistance:243ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 243R, 0.75W, 2010; Resistance Panasonic - 66AC0875 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 243R, 0.75W, 2010; Resistance Panasonic
66AC0875
Chip Res, Thick Film, 243R, 0.75W, 2010; Resistance Panasonic 66AC0875
CHIP RES, THICK FILM, 243R, 0.75W, 2010; Resistance:243ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 243R, 0.75W, 2010; Resistance:243ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 243R, 0.75W, 2010; Resistance Panasonic - 66AC0876 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 243R, 0.75W, 2010; Resistance Panasonic
66AC0876
Chip Res, Thick Film, 243R, 0.75W, 2010; Resistance Panasonic 66AC0876
CHIP RES, THICK FILM, 243R, 0.75W, 2010; Resistance:243ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 243R, 0.75W, 2010; Resistance:243ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0875
Product Name Chip Res, Thick Film, 243R, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 243 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573245 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 39 ohms
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details