Panasonic Chip Res, Thick Film, 24K, 0.75W, 2010; Resistance Panasonic ERJ-S1DD2402U

Description
CHIP RES, THICK FILM, 24K, 0.75W, 2010; Resistance:24kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 24K, 0.75W, 2010; Resistance:24kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 24K, 0.75W, 2010; Resistance Panasonic - 66AC9413 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 24K, 0.75W, 2010; Resistance Panasonic
66AC9413
Chip Res, Thick Film, 24K, 0.75W, 2010; Resistance Panasonic 66AC9413
CHIP RES, THICK FILM, 24K, 0.75W, 2010; Resistance:24kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 24K, 0.75W, 2010; Resistance:24kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 24K, 0.75W, 2010; Resistance Panasonic - 66AC4889 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 24K, 0.75W, 2010; Resistance Panasonic
66AC4889
Chip Res, Thick Film, 24K, 0.75W, 2010; Resistance Panasonic 66AC4889
CHIP RES, THICK FILM, 24K, 0.75W, 2010; Resistance:24kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 24K, 0.75W, 2010; Resistance:24kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9413
Product Name Chip Res, Thick Film, 24K, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 24000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers