Panasonic Chip Res, Thick Film, 240R, 0.75W, 2010; Resistance Panasonic ERJ-S1DD2400U

Description
CHIP RES, THICK FILM, 240R, 0.75W, 2010; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 240R, 0.75W, 2010; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 240R, 0.75W, 2010; Resistance Panasonic - 67AC2043 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 240R, 0.75W, 2010; Resistance Panasonic
67AC2043
Chip Res, Thick Film, 240R, 0.75W, 2010; Resistance Panasonic 67AC2043
CHIP RES, THICK FILM, 240R, 0.75W, 2010; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 240R, 0.75W, 2010; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 240R, 0.75W, 2010; Resistance Panasonic - 66AC0874 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 240R, 0.75W, 2010; Resistance Panasonic
66AC0874
Chip Res, Thick Film, 240R, 0.75W, 2010; Resistance Panasonic 66AC0874
CHIP RES, THICK FILM, 240R, 0.75W, 2010; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 240R, 0.75W, 2010; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2043
Product Name Chip Res, Thick Film, 240R, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567507 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details