Panasonic Chip Res, Thick Film, 23K7, 0.75W, 2010; Resistance Panasonic ERJ-S1DD2372U

Description
CHIP RES, THICK FILM, 23K7, 0.75W, 2010; Resistance:23.7kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 23K7, 0.75W, 2010; Resistance:23.7kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 23K7, 0.75W, 2010; Resistance Panasonic - 67AC0813 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 23K7, 0.75W, 2010; Resistance Panasonic
67AC0813
Chip Res, Thick Film, 23K7, 0.75W, 2010; Resistance Panasonic 67AC0813
CHIP RES, THICK FILM, 23K7, 0.75W, 2010; Resistance:23.7kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 23K7, 0.75W, 2010; Resistance:23.7kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 23K7, 0.75W, 2010; Resistance Panasonic - 66AC7953 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 23K7, 0.75W, 2010; Resistance Panasonic
66AC7953
Chip Res, Thick Film, 23K7, 0.75W, 2010; Resistance Panasonic 66AC7953
CHIP RES, THICK FILM, 23K7, 0.75W, 2010; Resistance:23.7kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 23K7, 0.75W, 2010; Resistance:23.7kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0813
Product Name Chip Res, Thick Film, 23K7, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 23700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1622888-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details