Panasonic Chip Res, Thick Film, 2K37, 0.75W, 2010; Resistance Panasonic ERJ-S1DD2371U

Description
CHIP RES, THICK FILM, 2K37, 0.75W, 2010; Resistance:2.37kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 2K37, 0.75W, 2010; Resistance:2.37kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 2K37, 0.75W, 2010; Resistance Panasonic - 66AC2863 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K37, 0.75W, 2010; Resistance Panasonic
66AC2863
Chip Res, Thick Film, 2K37, 0.75W, 2010; Resistance Panasonic 66AC2863
CHIP RES, THICK FILM, 2K37, 0.75W, 2010; Resistance:2.37kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K37, 0.75W, 2010; Resistance:2.37kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 2K37, 0.75W, 2010; Resistance Panasonic - 66AC6728 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K37, 0.75W, 2010; Resistance Panasonic
66AC6728
Chip Res, Thick Film, 2K37, 0.75W, 2010; Resistance Panasonic 66AC6728
CHIP RES, THICK FILM, 2K37, 0.75W, 2010; Resistance:2.37kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K37, 0.75W, 2010; Resistance:2.37kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC2863
Product Name Chip Res, Thick Film, 2K37, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 2370 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614891-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details