Panasonic Chip Res, Thick Film, 232K, 0.75W, 2010; Resistance Panasonic ERJ-S1DD2323U

Description
CHIP RES, THICK FILM, 232K, 0.75W, 2010; Resistance:232kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 232K, 0.75W, 2010; Resistance:232kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 232K, 0.75W, 2010; Resistance Panasonic - 65AC9267 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 232K, 0.75W, 2010; Resistance Panasonic
65AC9267
Chip Res, Thick Film, 232K, 0.75W, 2010; Resistance Panasonic 65AC9267
CHIP RES, THICK FILM, 232K, 0.75W, 2010; Resistance:232kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 232K, 0.75W, 2010; Resistance:232kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 232K, 0.75W, 2010; Resistance Panasonic - 65AC7824 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 232K, 0.75W, 2010; Resistance Panasonic
65AC7824
Chip Res, Thick Film, 232K, 0.75W, 2010; Resistance Panasonic 65AC7824
CHIP RES, THICK FILM, 232K, 0.75W, 2010; Resistance:232kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 232K, 0.75W, 2010; Resistance:232kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9267
Product Name Chip Res, Thick Film, 232K, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 232000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details