Panasonic Chip Res, Thick Film, 232R, 0.75W, 2010; Resistance Panasonic ERJ-S1DD2320U

Description
CHIP RES, THICK FILM, 232R, 0.75W, 2010; Resistance:232ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 232R, 0.75W, 2010; Resistance:232ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 232R, 0.75W, 2010; Resistance Panasonic - 66AC4886 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 232R, 0.75W, 2010; Resistance Panasonic
66AC4886
Chip Res, Thick Film, 232R, 0.75W, 2010; Resistance Panasonic 66AC4886
CHIP RES, THICK FILM, 232R, 0.75W, 2010; Resistance:232ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 232R, 0.75W, 2010; Resistance:232ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 232R, 0.75W, 2010; Resistance Panasonic - 66AC6727 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 232R, 0.75W, 2010; Resistance Panasonic
66AC6727
Chip Res, Thick Film, 232R, 0.75W, 2010; Resistance Panasonic 66AC6727
CHIP RES, THICK FILM, 232R, 0.75W, 2010; Resistance:232ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 232R, 0.75W, 2010; Resistance:232ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC4886
Product Name Chip Res, Thick Film, 232R, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 232 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD365JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details