Panasonic Chip Res, Thick Film, 22K, 0.75W, 2010; Resistance Panasonic ERJ-S1DD2202U

Description
CHIP RES, THICK FILM, 22K, 0.75W, 2010; Resistance:22kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 22K, 0.75W, 2010; Resistance:22kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 22K, 0.75W, 2010; Resistance Panasonic - 66AC4882 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 22K, 0.75W, 2010; Resistance Panasonic
66AC4882
Chip Res, Thick Film, 22K, 0.75W, 2010; Resistance Panasonic 66AC4882
CHIP RES, THICK FILM, 22K, 0.75W, 2010; Resistance:22kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 22K, 0.75W, 2010; Resistance:22kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 22K, 0.75W, 2010; Resistance Panasonic - 67AC2039 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 22K, 0.75W, 2010; Resistance Panasonic
67AC2039
Chip Res, Thick Film, 22K, 0.75W, 2010; Resistance Panasonic 67AC2039
CHIP RES, THICK FILM, 22K, 0.75W, 2010; Resistance:22kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 22K, 0.75W, 2010; Resistance:22kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC4882
Product Name Chip Res, Thick Film, 22K, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 22000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details