Panasonic Chip Res, Thick Film, 210K, 0.75W, 2010; Resistance Panasonic ERJ-S1DD2103U

Description
CHIP RES, THICK FILM, 210K, 0.75W, 2010; Resistance:210kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 210K, 0.75W, 2010; Resistance:210kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 210K, 0.75W, 2010; Resistance Panasonic - 67AC0807 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 210K, 0.75W, 2010; Resistance Panasonic
67AC0807
Chip Res, Thick Film, 210K, 0.75W, 2010; Resistance Panasonic 67AC0807
CHIP RES, THICK FILM, 210K, 0.75W, 2010; Resistance:210kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 210K, 0.75W, 2010; Resistance:210kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 210K, 0.75W, 2010; Resistance Panasonic - 65AC9263 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 210K, 0.75W, 2010; Resistance Panasonic
65AC9263
Chip Res, Thick Film, 210K, 0.75W, 2010; Resistance Panasonic 65AC9263
CHIP RES, THICK FILM, 210K, 0.75W, 2010; Resistance:210kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 210K, 0.75W, 2010; Resistance:210kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0807
Product Name Chip Res, Thick Film, 210K, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 210000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176156-7 - TE Connectivity
Specs
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0130 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details