Panasonic Chip Res, Thick Film, 205R, 0.75W, 2010; Resistance Panasonic ERJ-S1DD2050U

Description
CHIP RES, THICK FILM, 205R, 0.75W, 2010; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
CHIP RES, THICK FILM, 205R, 0.75W, 2010; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 205R, 0.75W, 2010 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features a resistance value of 205 ohms with a tolerance of ±0.5%. The power rating is 0.75 watts, suitable for various electronic applications. This resistor is compliant with RoHS standards and is AEC-Q200 qualified, making it suitable for automotive applications. The component is compatible with both reflow and flow soldering processes. Its construction includes a metal glaze thick film resistive element and a robust three-layer electrode design, ensuring durability and performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 205R, 0.75W, 2010 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features a resistance value of 205 ohms with a tolerance of ±0.5%. The power rating is 0.75 watts, suitable for various electronic applications. This resistor is compliant with RoHS standards and is AEC-Q200 qualified, making it suitable for automotive applications. The component is compatible with both reflow and flow soldering processes. Its construction includes a metal glaze thick film resistive element and a robust three-layer electrode design, ensuring durability and performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 205R, 0.75W, 2010; Resistance Panasonic - 65AC7818 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 205R, 0.75W, 2010; Resistance Panasonic
65AC7818
Chip Res, Thick Film, 205R, 0.75W, 2010; Resistance Panasonic 65AC7818
CHIP RES, THICK FILM, 205R, 0.75W, 2010; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 205R, 0.75W, 2010; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 205R, 0.75W, 2010; Resistance Panasonic - 67AC2037 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 205R, 0.75W, 2010; Resistance Panasonic
67AC2037
Chip Res, Thick Film, 205R, 0.75W, 2010; Resistance Panasonic 67AC2037
CHIP RES, THICK FILM, 205R, 0.75W, 2010; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 205R, 0.75W, 2010; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC7818
Product Name Chip Res, Thick Film, 205R, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 205 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756268 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614889-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 115000 ohms
View Details
2 suppliers