Panasonic Chip Res, Thick Film, 20K, 0.75W, 2010; Resistance Panasonic ERJ-S1DD2002U

Description
CHIP RES, THICK FILM, 20K, 0.75W, 2010; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 20K, 0.75W, 2010; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 20K, 0.75W, 2010; Resistance Panasonic - 66AC7946 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 20K, 0.75W, 2010; Resistance Panasonic
66AC7946
Chip Res, Thick Film, 20K, 0.75W, 2010; Resistance Panasonic 66AC7946
CHIP RES, THICK FILM, 20K, 0.75W, 2010; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 20K, 0.75W, 2010; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 20K, 0.75W, 2010; Resistance Panasonic - 66AC7945 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 20K, 0.75W, 2010; Resistance Panasonic
66AC7945
Chip Res, Thick Film, 20K, 0.75W, 2010; Resistance Panasonic 66AC7945
CHIP RES, THICK FILM, 20K, 0.75W, 2010; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 20K, 0.75W, 2010; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7946
Product Name Chip Res, Thick Film, 20K, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 20000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614891-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
2 suppliers