Panasonic Chip Res, Thick Film, 200R, 0.75W, 2010; Resistance Panasonic ERJ-S1DD2000U

Description
CHIP RES, THICK FILM, 200R, 0.75W, 2010; Resistance:200ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 200R, 0.75W, 2010; Resistance:200ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 200R, 0.75W, 2010; Resistance Panasonic - 66AC2849 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 200R, 0.75W, 2010; Resistance Panasonic
66AC2849
Chip Res, Thick Film, 200R, 0.75W, 2010; Resistance Panasonic 66AC2849
CHIP RES, THICK FILM, 200R, 0.75W, 2010; Resistance:200ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 200R, 0.75W, 2010; Resistance:200ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 200R, 0.75W, 2010; Resistance Panasonic - 66AC2850 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 200R, 0.75W, 2010; Resistance Panasonic
66AC2850
Chip Res, Thick Film, 200R, 0.75W, 2010; Resistance Panasonic 66AC2850
CHIP RES, THICK FILM, 200R, 0.75W, 2010; Resistance:200ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 200R, 0.75W, 2010; Resistance:200ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC2849
Product Name Chip Res, Thick Film, 200R, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details