Panasonic Chip Res, Thick Film, 19R6, 0.75W, 2010; Resistance Panasonic ERJ-S1DD19R6U

Description
CHIP RES, THICK FILM, 19R6, 0.75W, 2010; Resistance:19.6ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 19R6, 0.75W, 2010; Resistance:19.6ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 19R6, 0.75W, 2010; Resistance Panasonic - 66AC0861 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 19R6, 0.75W, 2010; Resistance Panasonic
66AC0861
Chip Res, Thick Film, 19R6, 0.75W, 2010; Resistance Panasonic 66AC0861
CHIP RES, THICK FILM, 19R6, 0.75W, 2010; Resistance:19.6ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 19R6, 0.75W, 2010; Resistance:19.6ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 19R6, 0.75W, 2010; Resistance Panasonic - 66AC6719 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 19R6, 0.75W, 2010; Resistance Panasonic
66AC6719
Chip Res, Thick Film, 19R6, 0.75W, 2010; Resistance Panasonic 66AC6719
CHIP RES, THICK FILM, 19R6, 0.75W, 2010; Resistance:19.6ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 19R6, 0.75W, 2010; Resistance:19.6ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0861
Product Name Chip Res, Thick Film, 19R6, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 19.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2573181 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 4700 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details