Panasonic Chip Res, Thick Film, 187K, 0.75W, 2010; Resistance Panasonic ERJ-S1DD1873U

Description
CHIP RES, THICK FILM, 187K, 0.75W, 2010; Resistance:187kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 187K, 0.75W, 2010; Resistance:187kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 187K, 0.75W, 2010; Resistance Panasonic - 66AC9403 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 187K, 0.75W, 2010; Resistance Panasonic
66AC9403
Chip Res, Thick Film, 187K, 0.75W, 2010; Resistance Panasonic 66AC9403
CHIP RES, THICK FILM, 187K, 0.75W, 2010; Resistance:187kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 187K, 0.75W, 2010; Resistance:187kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 187K, 0.75W, 2010; Resistance Panasonic - 66AC2846 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 187K, 0.75W, 2010; Resistance Panasonic
66AC2846
Chip Res, Thick Film, 187K, 0.75W, 2010; Resistance Panasonic 66AC2846
CHIP RES, THICK FILM, 187K, 0.75W, 2010; Resistance:187kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 187K, 0.75W, 2010; Resistance:187kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9403
Product Name Chip Res, Thick Film, 187K, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 187000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details