Panasonic Chip Res, Thick Film, 182K, 0.75W, 2010; Resistance Panasonic ERJ-S1DD1823U

Description
CHIP RES, THICK FILM, 182K, 0.75W, 2010; Resistance:182kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 182K, 0.75W, 2010; Resistance:182kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 182K, 0.75W, 2010; Resistance Panasonic - 67AC0803 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 182K, 0.75W, 2010; Resistance Panasonic
67AC0803
Chip Res, Thick Film, 182K, 0.75W, 2010; Resistance Panasonic 67AC0803
CHIP RES, THICK FILM, 182K, 0.75W, 2010; Resistance:182kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 182K, 0.75W, 2010; Resistance:182kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 182K, 0.75W, 2010; Resistance Panasonic - 66AC2845 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 182K, 0.75W, 2010; Resistance Panasonic
66AC2845
Chip Res, Thick Film, 182K, 0.75W, 2010; Resistance Panasonic 66AC2845
CHIP RES, THICK FILM, 182K, 0.75W, 2010; Resistance:182kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 182K, 0.75W, 2010; Resistance:182kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0803
Product Name Chip Res, Thick Film, 182K, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 182000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details