Panasonic Chip Res, Thick Film, 178R, 0.75W, 2010; Resistance Panasonic ERJ-S1DD1780U

Description
CHIP RES, THICK FILM, 178R, 0.75W, 2010; Resistance:178ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 178R, 0.75W, 2010; Resistance:178ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 178R, 0.75W, 2010; Resistance Panasonic - 65AC9258 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 178R, 0.75W, 2010; Resistance Panasonic
65AC9258
Chip Res, Thick Film, 178R, 0.75W, 2010; Resistance Panasonic 65AC9258
CHIP RES, THICK FILM, 178R, 0.75W, 2010; Resistance:178ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 178R, 0.75W, 2010; Resistance:178ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 178R, 0.75W, 2010; Resistance Panasonic - 67AC0801 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 178R, 0.75W, 2010; Resistance Panasonic
67AC0801
Chip Res, Thick Film, 178R, 0.75W, 2010; Resistance Panasonic 67AC0801
CHIP RES, THICK FILM, 178R, 0.75W, 2010; Resistance:178ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 178R, 0.75W, 2010; Resistance:178ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9258
Product Name Chip Res, Thick Film, 178R, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 178 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617587 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details