Panasonic Chip Res, Thick Film, 1K74, 0.75W, 2010; Resistance Panasonic ERJ-S1DD1741U

Description
CHIP RES, THICK FILM, 1K74, 0.75W, 2010; Resistance:1.74kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1K74, 0.75W, 2010; Resistance:1.74kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1K74, 0.75W, 2010; Resistance Panasonic - 66AC9399 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K74, 0.75W, 2010; Resistance Panasonic
66AC9399
Chip Res, Thick Film, 1K74, 0.75W, 2010; Resistance Panasonic 66AC9399
CHIP RES, THICK FILM, 1K74, 0.75W, 2010; Resistance:1.74kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K74, 0.75W, 2010; Resistance:1.74kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K74, 0.75W, 2010; Resistance Panasonic - 66AC7937 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K74, 0.75W, 2010; Resistance Panasonic
66AC7937
Chip Res, Thick Film, 1K74, 0.75W, 2010; Resistance Panasonic 66AC7937
CHIP RES, THICK FILM, 1K74, 0.75W, 2010; Resistance:1.74kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K74, 0.75W, 2010; Resistance:1.74kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9399
Product Name Chip Res, Thick Film, 1K74, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 1740 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2-2176058-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details