Panasonic Chip Res, Thick Film, 16R5, 0.75W, 2010; Resistance Panasonic ERJ-S1DD16R5U

Description
CHIP RES, THICK FILM, 16R5, 0.75W, 2010; Resistance:16.5ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 16R5, 0.75W, 2010; Resistance:16.5ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 16R5, 0.75W, 2010; Resistance Panasonic - 65AC7811 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 16R5, 0.75W, 2010; Resistance Panasonic
65AC7811
Chip Res, Thick Film, 16R5, 0.75W, 2010; Resistance Panasonic 65AC7811
CHIP RES, THICK FILM, 16R5, 0.75W, 2010; Resistance:16.5ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 16R5, 0.75W, 2010; Resistance:16.5ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 16R5, 0.75W, 2010; Resistance Panasonic - 65AC9256 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 16R5, 0.75W, 2010; Resistance Panasonic
65AC9256
Chip Res, Thick Film, 16R5, 0.75W, 2010; Resistance Panasonic 65AC9256
CHIP RES, THICK FILM, 16R5, 0.75W, 2010; Resistance:16.5ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 16R5, 0.75W, 2010; Resistance:16.5ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC7811
Product Name Chip Res, Thick Film, 16R5, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 16.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details