Panasonic Chip Res, Thick Film, 169K, 0.75W, 2010; Resistance Panasonic ERJ-S1DD1693U

Description
CHIP RES, THICK FILM, 169K, 0.75W, 2010; Resistance:169kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 169K, 0.75W, 2010; Resistance:169kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 169K, 0.75W, 2010; Resistance Panasonic - 66AC0854 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 169K, 0.75W, 2010; Resistance Panasonic
66AC0854
Chip Res, Thick Film, 169K, 0.75W, 2010; Resistance Panasonic 66AC0854
CHIP RES, THICK FILM, 169K, 0.75W, 2010; Resistance:169kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 169K, 0.75W, 2010; Resistance:169kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 169K, 0.75W, 2010; Resistance Panasonic - 66AC0853 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 169K, 0.75W, 2010; Resistance Panasonic
66AC0853
Chip Res, Thick Film, 169K, 0.75W, 2010; Resistance Panasonic 66AC0853
CHIP RES, THICK FILM, 169K, 0.75W, 2010; Resistance:169kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 169K, 0.75W, 2010; Resistance:169kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0854
Product Name Chip Res, Thick Film, 169K, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 169000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722148 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details