Panasonic Chip Res, Thick Film, 16K9, 0.75W, 2010; Resistance Panasonic ERJ-S1DD1692U

Description
CHIP RES, THICK FILM, 16K9, 0.75W, 2010; Resistance:16.9kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 16K9, 0.75W, 2010; Resistance:16.9kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 16K9, 0.75W, 2010; Resistance Panasonic - 67AC0799 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 16K9, 0.75W, 2010; Resistance Panasonic
67AC0799
Chip Res, Thick Film, 16K9, 0.75W, 2010; Resistance Panasonic 67AC0799
CHIP RES, THICK FILM, 16K9, 0.75W, 2010; Resistance:16.9kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 16K9, 0.75W, 2010; Resistance:16.9kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 16K9, 0.75W, 2010; Resistance Panasonic - 66AC7936 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 16K9, 0.75W, 2010; Resistance Panasonic
66AC7936
Chip Res, Thick Film, 16K9, 0.75W, 2010; Resistance Panasonic 66AC7936
CHIP RES, THICK FILM, 16K9, 0.75W, 2010; Resistance:16.9kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 16K9, 0.75W, 2010; Resistance:16.9kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0799
Product Name Chip Res, Thick Film, 16K9, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 16900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details