Panasonic Chip Res, Thick Film, 16K5, 0.75W, 2010; Resistance Panasonic ERJ-S1DD1652U

Description
CHIP RES, THICK FILM, 16K5, 0.75W, 2010; Resistance:16.5kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 16K5, 0.75W, 2010; Resistance:16.5kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 16K5, 0.75W, 2010; Resistance Panasonic - 65AC9257 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 16K5, 0.75W, 2010; Resistance Panasonic
65AC9257
Chip Res, Thick Film, 16K5, 0.75W, 2010; Resistance Panasonic 65AC9257
CHIP RES, THICK FILM, 16K5, 0.75W, 2010; Resistance:16.5kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 16K5, 0.75W, 2010; Resistance:16.5kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 16K5, 0.75W, 2010; Resistance Panasonic - 65AC7814 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 16K5, 0.75W, 2010; Resistance Panasonic
65AC7814
Chip Res, Thick Film, 16K5, 0.75W, 2010; Resistance Panasonic 65AC7814
CHIP RES, THICK FILM, 16K5, 0.75W, 2010; Resistance:16.5kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 16K5, 0.75W, 2010; Resistance:16.5kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9257
Product Name Chip Res, Thick Film, 16K5, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 16500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details