Panasonic Chip Res, Thick Film, 1K65, 0.75W, 2010; Resistance Panasonic ERJ-S1DD1651U

Description
CHIP RES, THICK FILM, 1K65, 0.75W, 2010; Resistance:1.65kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1K65, 0.75W, 2010; Resistance:1.65kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1K65, 0.75W, 2010; Resistance Panasonic - 67AC2034 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K65, 0.75W, 2010; Resistance Panasonic
67AC2034
Chip Res, Thick Film, 1K65, 0.75W, 2010; Resistance Panasonic 67AC2034
CHIP RES, THICK FILM, 1K65, 0.75W, 2010; Resistance:1.65kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K65, 0.75W, 2010; Resistance:1.65kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K65, 0.75W, 2010; Resistance Panasonic - 66AC9397 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K65, 0.75W, 2010; Resistance Panasonic
66AC9397
Chip Res, Thick Film, 1K65, 0.75W, 2010; Resistance Panasonic 66AC9397
CHIP RES, THICK FILM, 1K65, 0.75W, 2010; Resistance:1.65kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K65, 0.75W, 2010; Resistance:1.65kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2034
Product Name Chip Res, Thick Film, 1K65, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 1650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176091-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 118 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details