Panasonic Chip Res, Thick Film, 165R, 0.75W, 2010; Resistance Panasonic ERJ-S1DD1650U

Description
CHIP RES, THICK FILM, 165R, 0.75W, 2010; Resistance:165ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 165R, 0.75W, 2010; Resistance:165ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 165R, 0.75W, 2010; Resistance Panasonic - 67AC2033 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 165R, 0.75W, 2010; Resistance Panasonic
67AC2033
Chip Res, Thick Film, 165R, 0.75W, 2010; Resistance Panasonic 67AC2033
CHIP RES, THICK FILM, 165R, 0.75W, 2010; Resistance:165ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 165R, 0.75W, 2010; Resistance:165ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 165R, 0.75W, 2010; Resistance Panasonic - 67AC5097 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 165R, 0.75W, 2010; Resistance Panasonic
67AC5097
Chip Res, Thick Film, 165R, 0.75W, 2010; Resistance Panasonic 67AC5097
CHIP RES, THICK FILM, 165R, 0.75W, 2010; Resistance:165ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 165R, 0.75W, 2010; Resistance:165ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2033
Product Name Chip Res, Thick Film, 165R, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 165 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C754J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details