The Chip Resistor, Thick Film, 16K, 0.75W, 2010 from Panasonic is designed for high reliability and features an anti-sulfurated construction, making it suitable for environments prone to sulfur exposure. It has a resistance tolerance of ±0.5% and is RoHS compliant. The resistor is packaged in a 2010 case size and is compatible with both reflow and flow soldering processes. It is AEC-Q200 qualified, ensuring it meets automotive industry standards. The product operates effectively within a temperature range of -55°C to +155°C and has a power rating of 750mW at 70°C. This resistor is appropriate for applications requiring stable performance in challenging conditions.
CHIP RES, THICK FILM, 16K, 0.75W, 2010; Resistance:16kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
CHIP RES, THICK FILM, 16K, 0.75W, 2010; Resistance:16kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 66AC9396 |
| Product Name | Chip Res, Thick Film, 16K, 0.75W, 2010; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 [5025 Metric] |
| Resistance Range | 16000 ohms |