Panasonic Chip Res, Thick Film, 15R4, 0.75W, 2010; Resistance Panasonic ERJ-S1DD15R4U

Description
CHIP RES, THICK FILM, 15R4, 0.75W, 2010; Resistance:15.4ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 15R4, 0.75W, 2010; Resistance:15.4ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 15R4, 0.75W, 2010; Resistance Panasonic - 66AC2833 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 15R4, 0.75W, 2010; Resistance Panasonic
66AC2833
Chip Res, Thick Film, 15R4, 0.75W, 2010; Resistance Panasonic 66AC2833
CHIP RES, THICK FILM, 15R4, 0.75W, 2010; Resistance:15.4ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 15R4, 0.75W, 2010; Resistance:15.4ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 15R4, 0.75W, 2010; Resistance Panasonic - 66AC2832 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 15R4, 0.75W, 2010; Resistance Panasonic
66AC2832
Chip Res, Thick Film, 15R4, 0.75W, 2010; Resistance Panasonic 66AC2832
CHIP RES, THICK FILM, 15R4, 0.75W, 2010; Resistance:15.4ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 15R4, 0.75W, 2010; Resistance:15.4ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC2833
Product Name Chip Res, Thick Film, 15R4, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 15.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details