Panasonic Chip Res, Thick Film, 150K, 0.75W, 2010; Resistance Panasonic ERJ-S1DD1503U

Description
CHIP RES, THICK FILM, 150K, 0.75W, 2010; Resistance:150kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 150K, 0.75W, 2010; Resistance:150kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 150K, 0.75W, 2010; Resistance Panasonic - 67AC0794 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 150K, 0.75W, 2010; Resistance Panasonic
67AC0794
Chip Res, Thick Film, 150K, 0.75W, 2010; Resistance Panasonic 67AC0794
CHIP RES, THICK FILM, 150K, 0.75W, 2010; Resistance:150kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 150K, 0.75W, 2010; Resistance:150kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 150K, 0.75W, 2010; Resistance Panasonic - 66AC6710 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 150K, 0.75W, 2010; Resistance Panasonic
66AC6710
Chip Res, Thick Film, 150K, 0.75W, 2010; Resistance Panasonic 66AC6710
CHIP RES, THICK FILM, 150K, 0.75W, 2010; Resistance:150kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 150K, 0.75W, 2010; Resistance:150kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0794
Product Name Chip Res, Thick Film, 150K, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 150000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers