Panasonic Chip Res, Thick Film, 13K3, 0.75W, 2010; Resistance Panasonic ERJ-S1DD1332U

Description
CHIP RES, THICK FILM, 13K3, 0.75W, 2010; Resistance:13.3kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 13K3, 0.75W, 2010; Resistance:13.3kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 13K3, 0.75W, 2010; Resistance Panasonic - 65AC9251 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 13K3, 0.75W, 2010; Resistance Panasonic
65AC9251
Chip Res, Thick Film, 13K3, 0.75W, 2010; Resistance Panasonic 65AC9251
CHIP RES, THICK FILM, 13K3, 0.75W, 2010; Resistance:13.3kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 13K3, 0.75W, 2010; Resistance:13.3kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 13K3, 0.75W, 2010; Resistance Panasonic - 66AC7927 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 13K3, 0.75W, 2010; Resistance Panasonic
66AC7927
Chip Res, Thick Film, 13K3, 0.75W, 2010; Resistance Panasonic 66AC7927
CHIP RES, THICK FILM, 13K3, 0.75W, 2010; Resistance:13.3kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 13K3, 0.75W, 2010; Resistance:13.3kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9251
Product Name Chip Res, Thick Film, 13K3, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 13300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details