Panasonic Chip Res, Thick Film, 12R1, 0.75W, 2010; Resistance Panasonic ERJ-S1DD12R1U

Description
CHIP RES, THICK FILM, 12R1, 0.75W, 2010; Resistance:12.1ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 12R1, 0.75W, 2010; Resistance:12.1ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 12R1, 0.75W, 2010; Resistance Panasonic - 66AC2820 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 12R1, 0.75W, 2010; Resistance Panasonic
66AC2820
Chip Res, Thick Film, 12R1, 0.75W, 2010; Resistance Panasonic 66AC2820
CHIP RES, THICK FILM, 12R1, 0.75W, 2010; Resistance:12.1ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 12R1, 0.75W, 2010; Resistance:12.1ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 12R1, 0.75W, 2010; Resistance Panasonic - 65AC7796 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 12R1, 0.75W, 2010; Resistance Panasonic
65AC7796
Chip Res, Thick Film, 12R1, 0.75W, 2010; Resistance Panasonic 65AC7796
CHIP RES, THICK FILM, 12R1, 0.75W, 2010; Resistance:12.1ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 12R1, 0.75W, 2010; Resistance:12.1ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC2820
Product Name Chip Res, Thick Film, 12R1, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 12.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2552FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details