Panasonic Chip Res, Thick Film, 12K7, 0.75W, 2010; Resistance Panasonic ERJ-S1DD1272U

Description
CHIP RES, THICK FILM, 12K7, 0.75W, 2010; Resistance:12.7kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 12K7, 0.75W, 2010; Resistance:12.7kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 12K7, 0.75W, 2010; Resistance Panasonic - 66AC4858 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 12K7, 0.75W, 2010; Resistance Panasonic
66AC4858
Chip Res, Thick Film, 12K7, 0.75W, 2010; Resistance Panasonic 66AC4858
CHIP RES, THICK FILM, 12K7, 0.75W, 2010; Resistance:12.7kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 12K7, 0.75W, 2010; Resistance:12.7kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 12K7, 0.75W, 2010; Resistance Panasonic - 66AC4857 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 12K7, 0.75W, 2010; Resistance Panasonic
66AC4857
Chip Res, Thick Film, 12K7, 0.75W, 2010; Resistance Panasonic 66AC4857
CHIP RES, THICK FILM, 12K7, 0.75W, 2010; Resistance:12.7kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 12K7, 0.75W, 2010; Resistance:12.7kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC4858
Product Name Chip Res, Thick Film, 12K7, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 12700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1617583 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details