Panasonic Chip Res, Thick Film, 124K, 0.75W, 2010; Resistance Panasonic ERJ-S1DD1243U

Description
CHIP RES, THICK FILM, 124K, 0.75W, 2010; Resistance:124kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 124K, 0.75W, 2010; Resistance:124kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 124K, 0.75W, 2010; Resistance Panasonic - 65AC7798 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 124K, 0.75W, 2010; Resistance Panasonic
65AC7798
Chip Res, Thick Film, 124K, 0.75W, 2010; Resistance Panasonic 65AC7798
CHIP RES, THICK FILM, 124K, 0.75W, 2010; Resistance:124kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 124K, 0.75W, 2010; Resistance:124kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 124K, 0.75W, 2010; Resistance Panasonic - 66AC7925 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 124K, 0.75W, 2010; Resistance Panasonic
66AC7925
Chip Res, Thick Film, 124K, 0.75W, 2010; Resistance Panasonic 66AC7925
CHIP RES, THICK FILM, 124K, 0.75W, 2010; Resistance:124kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 124K, 0.75W, 2010; Resistance:124kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC7798
Product Name Chip Res, Thick Film, 124K, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 124000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details