Panasonic Chip Res, Thick Film, 120K, 0.75W, 2010; Resistance Panasonic ERJ-S1DD1203U

Description
CHIP RES, THICK FILM, 120K, 0.75W, 2010; Resistance:120kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 120K, 0.75W, 2010; Resistance:120kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 120K, 0.75W, 2010; Resistance Panasonic - 66AC4852 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 120K, 0.75W, 2010; Resistance Panasonic
66AC4852
Chip Res, Thick Film, 120K, 0.75W, 2010; Resistance Panasonic 66AC4852
CHIP RES, THICK FILM, 120K, 0.75W, 2010; Resistance:120kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 120K, 0.75W, 2010; Resistance:120kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 120K, 0.75W, 2010; Resistance Panasonic - 67AC2026 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 120K, 0.75W, 2010; Resistance Panasonic
67AC2026
Chip Res, Thick Film, 120K, 0.75W, 2010; Resistance Panasonic 67AC2026
CHIP RES, THICK FILM, 120K, 0.75W, 2010; Resistance:120kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 120K, 0.75W, 2010; Resistance:120kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC4852
Product Name Chip Res, Thick Film, 120K, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 120000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details