Panasonic Chip Res, Thick Film, 120R, 0.75W, 2010; Resistance Panasonic ERJ-S1DD1200U

Description
CHIP RES, THICK FILM, 120R, 0.75W, 2010; Resistance:120ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 120R, 0.75W, 2010; Resistance:120ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 120R, 0.75W, 2010; Resistance Panasonic - 66AC6699 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 120R, 0.75W, 2010; Resistance Panasonic
66AC6699
Chip Res, Thick Film, 120R, 0.75W, 2010; Resistance Panasonic 66AC6699
CHIP RES, THICK FILM, 120R, 0.75W, 2010; Resistance:120ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 120R, 0.75W, 2010; Resistance:120ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 120R, 0.75W, 2010; Resistance Panasonic - 65AC7797 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 120R, 0.75W, 2010; Resistance Panasonic
65AC7797
Chip Res, Thick Film, 120R, 0.75W, 2010; Resistance Panasonic 65AC7797
CHIP RES, THICK FILM, 120R, 0.75W, 2010; Resistance:120ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 120R, 0.75W, 2010; Resistance:120ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-S1DD1200U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S1DD1200U
Chip Resistor - Surface Mount ERJ-S1DD1200U
2010 ANTI-SULFUR RES. , 0.5%, 12

2010 ANTI-SULFUR RES. , 0.5%, 12

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 66AC6699 ERJ-S1DD1200U
Product Name Chip Res, Thick Film, 120R, 0.75W, 2010; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249320 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers