Panasonic Chip Res, Thick Film, 1K18, 0.75W, 2010; Resistance Panasonic ERJ-S1DD1181U

Description
CHIP RES, THICK FILM, 1K18, 0.75W, 2010; Resistance:1.18kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1K18, 0.75W, 2010; Resistance:1.18kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1K18, 0.75W, 2010; Resistance Panasonic - 67AC2025 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K18, 0.75W, 2010; Resistance Panasonic
67AC2025
Chip Res, Thick Film, 1K18, 0.75W, 2010; Resistance Panasonic 67AC2025
CHIP RES, THICK FILM, 1K18, 0.75W, 2010; Resistance:1.18kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K18, 0.75W, 2010; Resistance:1.18kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K18, 0.75W, 2010; Resistance Panasonic - 66AC7918 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K18, 0.75W, 2010; Resistance Panasonic
66AC7918
Chip Res, Thick Film, 1K18, 0.75W, 2010; Resistance Panasonic 66AC7918
CHIP RES, THICK FILM, 1K18, 0.75W, 2010; Resistance:1.18kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K18, 0.75W, 2010; Resistance:1.18kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2025
Product Name Chip Res, Thick Film, 1K18, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 1180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details