Panasonic Chip Res, Thick Film, 118R, 0.75W, 2010; Resistance Panasonic ERJ-S1DD1180U

Description
CHIP RES, THICK FILM, 118R, 0.75W, 2010; Resistance:118ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 118R, 0.75W, 2010; Resistance:118ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 118R, 0.75W, 2010; Resistance Panasonic - 66AC2818 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 118R, 0.75W, 2010; Resistance Panasonic
66AC2818
Chip Res, Thick Film, 118R, 0.75W, 2010; Resistance Panasonic 66AC2818
CHIP RES, THICK FILM, 118R, 0.75W, 2010; Resistance:118ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 118R, 0.75W, 2010; Resistance:118ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 118R, 0.75W, 2010; Resistance Panasonic - 66AC9383 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 118R, 0.75W, 2010; Resistance Panasonic
66AC9383
Chip Res, Thick Film, 118R, 0.75W, 2010; Resistance Panasonic 66AC9383
CHIP RES, THICK FILM, 118R, 0.75W, 2010; Resistance:118ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 118R, 0.75W, 2010; Resistance:118ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC2818
Product Name Chip Res, Thick Film, 118R, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 118 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD223JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details