The Chip Resistor, Thick Film, 1K15, 0.75W, 2010 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features a resistance value of 1.15 kΩ with a tolerance of ±0.5%. The power rating is 750 mW, making it suitable for various electronic circuits. This resistor is compliant with RoHS standards and is capable of withstanding both reflow and flow soldering processes. The product is AEC-Q200 qualified, ensuring its reliability in automotive applications. Its construction includes a metal glaze thick film resistive element and a robust three-layer electrode design, contributing to its durability and performance in demanding environments.
CHIP RES, THICK FILM, 1K15, 0.75W, 2010; Resistance:1.15kohm;
CHIP RES, THICK FILM, 1K15, 0.75W, 2010; Resistance:1.15kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 66AC0835 |
| Product Name | Chip Res, Thick Film, 1K15, 0.75W, 2010; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 [5025 Metric] |
| Resistance Range | 1150 ohms |