CHIP RES, THICK FILM, 11K3, 0.75W, 2010; Resistance:11.3kohm;
CHIP RES, THICK FILM, 11K3, 0.75W, 2010; Resistance:11.3kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 66AC7916 |
| Product Name | Chip Res, Thick Film, 11K3, 0.75W, 2010; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 [5025 Metric] |
| Resistance Range | 11300 ohms |