CHIP RES, THICK FILM, 1K07, 0.75W, 2010; Resistance:1.07kohm;
CHIP RES, THICK FILM, 1K07, 0.75W, 2010; Resistance:1.07kohm;
2010 ANTI-SULFUR RES. , 0.5%, 1.
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 67AC5081 | ERJ-S1DD1071U |
| Product Name | Chip Res, Thick Film, 1K07, 0.75W, 2010; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 [5025 Metric] | |
| Resistance Range | 1070 ohms | 1070 ohms |